The Header, 2 Mm, Through Hole, 26 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features 26 contacts arranged in 2 rows, making it suitable for various connectivity needs. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is part of the MTMM series and is non-standard and non-returnable. The header is compatible with several board and cable mates, enhancing its versatility in different applications.
HEADER, 2 MM, THROUGH HOLE, 26 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 21W5381 |
| Product Name | Header, 2 Mm, Through Hole, 26 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |