Samtec Inc. 2Mm Terminal Strip Samtec MTMM-113-06-F-D-230

Description
2MM TERMINAL STRIP
Description
2MM TERMINAL STRIP
Datasheet
Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X5998, features a terminal assembly designed for reliable connections in electronic applications. It supports a maximum of 50 positions per row and offers various lead styles and plating options, including selective gold and matte tin. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The terminal is constructed from phosphor bronze, ensuring durability and conductivity. Key specifications include a maximum allowable bow of 0.005 inches and a minimum pushout force of 1 lb. The product is suitable for applications requiring precise alignment and stability, with a maximum pin rotation of 2 degrees.

Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X5998, features a terminal assembly designed for reliable connections in electronic applications. It supports a maximum of 50 positions per row and offers various lead styles and plating options, including selective gold and matte tin. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The terminal is constructed from phosphor bronze, ensuring durability and conductivity. Key specifications include a maximum allowable bow of 0.005 inches and a minimum pushout force of 1 lb. The product is suitable for applications requiring precise alignment and stability, with a maximum pin rotation of 2 degrees.

Suppliers

Company
Product
Description
Supplier Links
2Mm Terminal Strip Samtec - 68X5998 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Terminal Strip Samtec
68X5998
2Mm Terminal Strip Samtec 68X5998
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68X5998
Product Name 2Mm Terminal Strip Samtec
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40829-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Plug - SEA-GS-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details