Samtec Inc. 2Mm Terminal Strip Samtec MTMM-113-03-T-D-001

Description
2MM TERMINAL STRIP
Description
2MM TERMINAL STRIP
Datasheet
Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X5984, is designed for reliable electrical connections in various applications. It features a terminal specification that includes multiple plating options such as selective gold and matte tin, allowing for flexibility based on specific project requirements. The assembly is constructed with a low-profile design, with a maximum allowable bow of 0.005 inches and a minimum pushout force of 1 lb, ensuring stability and durability during use. The insulator is made from LCP material, rated UL 94 VO, and is colored black, while the terminal is constructed from phosphor bronze. The product supports configurations ranging from 1 to 50 positions, with options for single, double, or quad row arrangements. Additionally, the terminal strip assembly allows for a maximum sway of 2 degrees in either direction, which is critical for maintaining alignment during assembly. This product is suitable for engineers looking for a robust and versatile terminal strip solution.

Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X5984, is designed for reliable electrical connections in various applications. It features a terminal specification that includes multiple plating options such as selective gold and matte tin, allowing for flexibility based on specific project requirements. The assembly is constructed with a low-profile design, with a maximum allowable bow of 0.005 inches and a minimum pushout force of 1 lb, ensuring stability and durability during use. The insulator is made from LCP material, rated UL 94 VO, and is colored black, while the terminal is constructed from phosphor bronze. The product supports configurations ranging from 1 to 50 positions, with options for single, double, or quad row arrangements. Additionally, the terminal strip assembly allows for a maximum sway of 2 degrees in either direction, which is critical for maintaining alignment during assembly. This product is suitable for engineers looking for a robust and versatile terminal strip solution.

Suppliers

Company
Product
Description
Supplier Links
2Mm Terminal Strip Samtec - 68X5984 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Terminal Strip Samtec
68X5984
2Mm Terminal Strip Samtec 68X5984
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68X5984
Product Name 2Mm Terminal Strip Samtec
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 77 Degrees
Termination Crimp
View Details
Cable Connectors - NCS-FL4G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details