Samtec Inc. Header, 2 Mm, Through Hole, 24 Contacts; Connector Systems Samtec MTMM-112-12-S-D-450

Description
HEADER, 2 MM, THROUGH HOLE, 24 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 24 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 24 Contacts; Connector Systems Samtec - 21W4645 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 24 Contacts; Connector Systems Samtec
21W4645
Header, 2 Mm, Through Hole, 24 Contacts; Connector Systems Samtec 21W4645
HEADER, 2 MM, THROUGH HOLE, 24 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 24 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21W4645
Product Name Header, 2 Mm, Through Hole, 24 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BergStik ® - 10076801-803-14LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 1500 volts
View Details
2 suppliers
Specs
Gender Male / Plug; Female / Jack
View Details