Samtec Inc. 2Mm Terminal Strip Samtec MTMM-112-08-F-D-295

Description
2MM TERMINAL STRIP
Description
2MM TERMINAL STRIP
Datasheet
Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X5930, features a terminal assembly designed for reliable connections in electronic applications. It supports a maximum of 50 positions per row and is available in various lead styles and plating options, including selective gold and matte tin. The insulator material is LCP with a UL 94 VO rating, ensuring durability and compliance with safety standards. The terminal strip allows for a maximum pin rotation of 2 degrees and a minimum pushout force of 1 lb, which contributes to its stability during operation. The dimensions are precise, with tolerances specified for critical measurements, making it suitable for applications requiring exacting standards. This product is ideal for engineers seeking a robust and versatile terminal strip solution.

Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X5930, features a terminal assembly designed for reliable connections in electronic applications. It supports a maximum of 50 positions per row and is available in various lead styles and plating options, including selective gold and matte tin. The insulator material is LCP with a UL 94 VO rating, ensuring durability and compliance with safety standards. The terminal strip allows for a maximum pin rotation of 2 degrees and a minimum pushout force of 1 lb, which contributes to its stability during operation. The dimensions are precise, with tolerances specified for critical measurements, making it suitable for applications requiring exacting standards. This product is ideal for engineers seeking a robust and versatile terminal strip solution.

Suppliers

Company
Product
Description
Supplier Links
2Mm Terminal Strip Samtec - 68X5930 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Terminal Strip Samtec
68X5930
2Mm Terminal Strip Samtec 68X5930
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68X5930
Product Name 2Mm Terminal Strip Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Circular, Unreviewed - 010-005837-133 - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1674-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details