Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-112-05-T-D-220

Description
CONN HDR 2.00 24POS
Datasheet
Description
CONN HDR 2.00 24POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-112-05-T-D-220
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-112-05-T-D-220
CONN HDR 2.00 24POS

CONN HDR 2.00 24POS

Supplier's Site
Header, 2 Mm, Through Hole, 24 Contacts; Connector Systems Samtec - 40AC3961 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 24 Contacts; Connector Systems Samtec
40AC3961
Header, 2 Mm, Through Hole, 24 Contacts; Connector Systems Samtec 40AC3961
HEADER, 2 MM, THROUGH HOLE, 24 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 24 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-112-05-T-D-220 40AC3961
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 24 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 IP6X - NDHR4A6AK0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Female connector/socket - 231-104/026-000 - WAGO
Specs
Termination Operating tool
View Details
6 suppliers