Samtec Inc. Terminals MTMM-111-13-S-D-460

Description
Variable Post Height Header Strips, 2.00
Request a Quote
Description
Variable Post Height Header Strips, 2.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - MTMM-111-13-S-D-460 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Variable Post Height Header Strips, 2.00

Variable Post Height Header Strips, 2.00

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1079189-MTMM-111-13-S-D-460 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1079189-MTMM-111-13-S-D-460
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1079189-MTMM-111-13-S-D-460
Win Source Part Number: 1079189-MTMM-111-13- S-D-460 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MTMM Number of Positions: 22 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Overall Contact Length: 0.673" (17.09mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.460" (11.68mm) Alternative Parts (Cross-Reference): 87760-2216; TMM-111-01-G-D-RA; 87833-2220; 87758-2216; TMM-111-01-S-D; DF11-22DP-2DS(52); ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: MTMM-111

Win Source Part Number: 1079189-MTMM-111-13-S-D-460
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: MTMM
Number of Positions: 22
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.079" (2.00mm)
Overall Contact Length: 0.673" (17.09mm)
Insulation Height: 0.059" (1.50mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.460" (11.68mm)
Alternative Parts (Cross-Reference): 87760-2216; TMM-111-01-G-D-RA; 87833-2220; 87758-2216; TMM-111-01-S-D; DF11-22DP-2DS(52);
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: MTMM-111

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number MTMM-111-13-S-D-460 1079189-MTMM-111-13-S-D-460
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 55 milliohms
View Details
Conn, Header, 14Pos, 2Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK1367 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details
IC & Component Sockets - D2899-42 - Powell Electronics, Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Contacts Pitch 5.08 mm (0.2000 inches)
View Details