Samtec Inc. Header, 2 Mm, Through Hole, 11 Contacts; Connector Systems Samtec MTMM-111-06-T-S-250

Description
HEADER, 2 MM, THROUGH HOLE, 11 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 11 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 11 Contacts; Connector Systems Samtec - 21W3493 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 11 Contacts; Connector Systems Samtec
21W3493
Header, 2 Mm, Through Hole, 11 Contacts; Connector Systems Samtec 21W3493
HEADER, 2 MM, THROUGH HOLE, 11 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 11 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-111-06-T-S-250
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-111-06-T-S-250
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 21W3493 MTMM-111-06-T-S-250
Product Name Header, 2 Mm, Through Hole, 11 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Minitek ® 2.00mm BTB/WTB - 10072353-G01-02LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
PCB Headers - 1731019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details