Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-110-12-L-D-298

Description
2MM TERMINAL STRIP
Datasheet
Description
2MM TERMINAL STRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-110-12-L-D-298
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-110-12-L-D-298
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site
Header, 2 Mm, Through Hole, 20 Contacts; Connector Systems Samtec - 68X5738 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 20 Contacts; Connector Systems Samtec
68X5738
Header, 2 Mm, Through Hole, 20 Contacts; Connector Systems Samtec 68X5738
HEADER, 2 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-110-12-L-D-298 68X5738
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 20 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Assemblies - 1124-CAB.M03.GLA.C92G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 17.0 amps
View Details
XG4 Flat Cable Connectors - XG4A-1073 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details