Samtec Inc. 2Mm Terminal Strip Samtec MTMM-110-10-L-D-455

Description
2MM TERMINAL STRIP
Description
2MM TERMINAL STRIP
Datasheet
Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X5708, features a terminal assembly designed for reliable connections in electronic applications. It supports a maximum of 50 positions and offers various lead styles and plating options, including selective gold and matte tin finishes. The insulator is made from LCP material with a UL 94 VO rating, ensuring durability and compliance with safety standards. The terminal strip allows for a maximum pin rotation of 2 degrees and has a minimum pushout force of 1 lb. The product is available in single, double, and quad row configurations, providing flexibility for different design requirements. Additionally, the assembly includes options for metal washers in specific configurations, enhancing its usability in various applications.

Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X5708, features a terminal assembly designed for reliable connections in electronic applications. It supports a maximum of 50 positions and offers various lead styles and plating options, including selective gold and matte tin finishes. The insulator is made from LCP material with a UL 94 VO rating, ensuring durability and compliance with safety standards. The terminal strip allows for a maximum pin rotation of 2 degrees and has a minimum pushout force of 1 lb. The product is available in single, double, and quad row configurations, providing flexibility for different design requirements. Additionally, the assembly includes options for metal washers in specific configurations, enhancing its usability in various applications.

Suppliers

Company
Product
Description
Supplier Links
2Mm Terminal Strip Samtec - 68X5708 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Terminal Strip Samtec
68X5708
2Mm Terminal Strip Samtec 68X5708
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68X5708
Product Name 2Mm Terminal Strip Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details