The Header, 2 Mm, Through Hole, 10 Contacts from Samtec is designed for board-to-board connections with a pitch spacing of 2 mm. It features a single row configuration with 10 contacts and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product is available with different plating options, including tin and gold over nickel, and is RoHS compliant and lead-free solderable. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This connector is suitable for various applications and can be mated with several board and cable connectors, making it a versatile choice for engineers.
HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 21W2572 |
| Product Name | Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |