Samtec Inc. 2Mm Terminal Strip Samtec MTMM-110-08-T-S-320

Description
2MM TERMINAL STRIP
Description
2MM TERMINAL STRIP
Datasheet
Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X5659, is designed for reliable electrical connections in various applications. It features a terminal assembly with options for single, double, or quad rows, accommodating up to 50 positions. The terminal strip is constructed from phos bronze with different plating options available, including selective gold and matte tin, which enhance conductivity and corrosion resistance. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The product specifications include a maximum allowable bow of 0.005 inches per inch after assembly and a minimum pushout force of 1 lb. The terminal strip also allows for a maximum pin rotation of 2 degrees, ensuring precise alignment during installation. Engineers should consider this terminal strip for its versatility in configuration and robust material properties, making it suitable for a range of electronic applications.

Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X5659, is designed for reliable electrical connections in various applications. It features a terminal assembly with options for single, double, or quad rows, accommodating up to 50 positions. The terminal strip is constructed from phos bronze with different plating options available, including selective gold and matte tin, which enhance conductivity and corrosion resistance. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The product specifications include a maximum allowable bow of 0.005 inches per inch after assembly and a minimum pushout force of 1 lb. The terminal strip also allows for a maximum pin rotation of 2 degrees, ensuring precise alignment during installation. Engineers should consider this terminal strip for its versatility in configuration and robust material properties, making it suitable for a range of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
2Mm Terminal Strip Samtec - 68X5659 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Terminal Strip Samtec
68X5659
2Mm Terminal Strip Samtec 68X5659
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68X5659
Product Name 2Mm Terminal Strip Samtec
Unlock Full Specs
to access all available technical data

Similar Products