Samtec Inc. Header, 2 Mm, Through Hole, 20 Contacts; Connector Systems Samtec MTMM-110-07-L-D-314

Description
HEADER, 2 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 20 Contacts; Connector Systems Samtec - 40AC3872 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 20 Contacts; Connector Systems Samtec
40AC3872
Header, 2 Mm, Through Hole, 20 Contacts; Connector Systems Samtec 40AC3872
HEADER, 2 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC3872
Product Name Header, 2 Mm, Through Hole, 20 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers