Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-110-06-G-S-290

Description
2MM TERMINAL STRIP
Description
2MM TERMINAL STRIP
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 10 Contacts (part number 68X5575) is a connector system designed for board-to-board applications. It features a pitch spacing of 2 mm and consists of a single row with 10 contacts. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. The product is constructed with a terminal made from phosphor bronze and is available with various plating options, including selective gold and matte tin. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The maximum allowable bow after assembly is 0.005 inches, and the minimum pushout force is 1 lb. Engineers should consider this product for applications requiring reliable connections in compact spaces, given its small pitch and robust design.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 10 Contacts (part number 68X5575) is a connector system designed for board-to-board applications. It features a pitch spacing of 2 mm and consists of a single row with 10 contacts. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. The product is constructed with a terminal made from phosphor bronze and is available with various plating options, including selective gold and matte tin. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The maximum allowable bow after assembly is 0.005 inches, and the minimum pushout force is 1 lb. Engineers should consider this product for applications requiring reliable connections in compact spaces, given its small pitch and robust design.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-110-06-G-S-290
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-110-06-G-S-290
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec - 68X5575 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
68X5575
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec 68X5575
HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-110-06-G-S-290 68X5575
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details