Samtec Inc. Header, 2 Mm, Through Hole, 20 Contacts; Connector Systems Samtec MTMM-110-06-G-D-235

Description
HEADER, 2 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Description
HEADER, 2 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 20 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features 20 contacts arranged in 2 rows and utilizes through-hole termination for secure mounting. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. This product operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The series offers customization options, including different post heights and plating types, allowing for flexibility in various applications.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 20 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features 20 contacts arranged in 2 rows and utilizes through-hole termination for secure mounting. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. This product operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The series offers customization options, including different post heights and plating types, allowing for flexibility in various applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 20 Contacts; Connector Systems Samtec - 21W2050 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 20 Contacts; Connector Systems Samtec
21W2050
Header, 2 Mm, Through Hole, 20 Contacts; Connector Systems Samtec 21W2050
HEADER, 2 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21W2050
Product Name Header, 2 Mm, Through Hole, 20 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details