Samtec Inc. 2Mm Terminal Strip Samtec MTMM-110-04-T-S-201

Description
2MM TERMINAL STRIP
Description
2MM TERMINAL STRIP
Datasheet
Datasheet Summary
Powered by GS/AI

The 2mm Terminal Strip Samtec (part number 68X5507) is designed for reliable electrical connections in various applications. It features a terminal specification that includes multiple plating options such as selective gold and matte tin, allowing for flexibility based on specific project requirements. The assembly is constructed with a high-performance insulator made from LCP, rated UL 94 VO, and is available in a black color. This terminal strip supports configurations ranging from 1 to 50 positions, with a maximum allowable bow of 0.005 inches per inch after assembly. The product also specifies a minimum pushout force of 1 lb, ensuring secure connections. The terminal strip is available in single, double, and quad row options, accommodating different layout needs. Additionally, the design includes features to limit pin rotation and sway, enhancing the reliability of the connections. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of pin configuration, plating options, and mechanical tolerances.

Datasheet Summary
Powered by GS/AI

The 2mm Terminal Strip Samtec (part number 68X5507) is designed for reliable electrical connections in various applications. It features a terminal specification that includes multiple plating options such as selective gold and matte tin, allowing for flexibility based on specific project requirements. The assembly is constructed with a high-performance insulator made from LCP, rated UL 94 VO, and is available in a black color. This terminal strip supports configurations ranging from 1 to 50 positions, with a maximum allowable bow of 0.005 inches per inch after assembly. The product also specifies a minimum pushout force of 1 lb, ensuring secure connections. The terminal strip is available in single, double, and quad row options, accommodating different layout needs. Additionally, the design includes features to limit pin rotation and sway, enhancing the reliability of the connections. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of pin configuration, plating options, and mechanical tolerances.

Suppliers

Company
Product
Description
Supplier Links
2Mm Terminal Strip Samtec - 68X5507 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Terminal Strip Samtec
68X5507
2Mm Terminal Strip Samtec 68X5507
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68X5507
Product Name 2Mm Terminal Strip Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-T50P-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers