Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-110-04-L-D-165

Description
CONN HEADER VERT 20POS 2MM
Datasheet
Description
CONN HEADER VERT 20POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-110-04-L-D-165
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-110-04-L-D-165
CONN HEADER VERT 20POS 2MM

CONN HEADER VERT 20POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 20 Contacts; Connector Systems Samtec - 68X5487 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 20 Contacts; Connector Systems Samtec
68X5487
Header, 2 Mm, Through Hole, 20 Contacts; Connector Systems Samtec 68X5487
HEADER, 2 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-110-04-L-D-165 68X5487
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 20 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

OEM ODM OBDII connectors with right angel pins - QLC16050 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
RJ45 IP6X - NDHR4A4AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
PCB Headers - 147063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details