Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-109-09-G-D-355

Description
CONN HEADER VERT 18POS 2MM
Datasheet
Description
CONN HEADER VERT 18POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-109-09-G-D-355
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-109-09-G-D-355
CONN HEADER VERT 18POS 2MM

CONN HEADER VERT 18POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 18 Contacts; Connector Systems Samtec - 21W1093 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 18 Contacts; Connector Systems Samtec
21W1093
Header, 2 Mm, Through Hole, 18 Contacts; Connector Systems Samtec 21W1093
HEADER, 2 MM, THROUGH HOLE, 18 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 18 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-109-09-G-D-355 21W1093
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 18 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Accessories - BRF.2S.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers