Samtec Inc. Header, 2 Mm, Through Hole, 9 Contacts; Connector Systems Samtec MTMM-109-06-G-S-245

Description
HEADER, 2 MM, THROUGH HOLE, 9 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 9 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 9 Contacts; Connector Systems Samtec - 21W0943 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 9 Contacts; Connector Systems Samtec
21W0943
Header, 2 Mm, Through Hole, 9 Contacts; Connector Systems Samtec 21W0943
HEADER, 2 MM, THROUGH HOLE, 9 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 9 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-109-06-G-S-245
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-109-06-G-S-245
CONN HEADER VERT 9POS 2MM

CONN HEADER VERT 9POS 2MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 21W0943 MTMM-109-06-G-S-245
Product Name Header, 2 Mm, Through Hole, 9 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Lobe® Dual Row Thru-Hole Vertical -Type V4 -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details