Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-109-06-G-D-290

Description
CONN HEADER VERT 18POS 2MM
Datasheet
Description
CONN HEADER VERT 18POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-109-06-G-D-290
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-109-06-G-D-290
CONN HEADER VERT 18POS 2MM

CONN HEADER VERT 18POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 18 Contacts; Connector Systems Samtec - 21W0926 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 18 Contacts; Connector Systems Samtec
21W0926
Header, 2 Mm, Through Hole, 18 Contacts; Connector Systems Samtec 21W0926
HEADER, 2 MM, THROUGH HOLE, 18 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 18 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-109-06-G-D-290 21W0926
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 18 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10073599-144LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Termination N/A
Current Rating 2.0 amps
View Details
2 suppliers
Wire to Board - 1920-1852-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Board-to-board link - 2060-952/028-004 - WAGO
Specs
Connector Type Board to Board Connector
View Details
4 suppliers