Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-108-13-L-D-470

Description
CONN HDR 2.00 16POS
Description
CONN HDR 2.00 16POS
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec 2mm Header, part number 40AC3799, features a through-hole design with 16 contacts arranged in 2 rows. It is part of the MTMM series and is RoHS compliant. The header is constructed with a terminal strip assembly, utilizing materials such as LCP for the insulator and phosphor bronze for the terminals. Various plating options are available, including selective gold and matte tin, which can affect the performance and compatibility with different applications. The product supports a maximum pin rotation of 2 degrees and has a minimum pushout force of 1 lb. This connector is suitable for board-to-board applications, making it a versatile choice for engineers looking for reliable interconnect solutions.

Datasheet Summary
Powered by GS/AI

The Samtec 2mm Header, part number 40AC3799, features a through-hole design with 16 contacts arranged in 2 rows. It is part of the MTMM series and is RoHS compliant. The header is constructed with a terminal strip assembly, utilizing materials such as LCP for the insulator and phosphor bronze for the terminals. Various plating options are available, including selective gold and matte tin, which can affect the performance and compatibility with different applications. The product supports a maximum pin rotation of 2 degrees and has a minimum pushout force of 1 lb. This connector is suitable for board-to-board applications, making it a versatile choice for engineers looking for reliable interconnect solutions.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-108-13-L-D-470
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-108-13-L-D-470
CONN HDR 2.00 16POS

CONN HDR 2.00 16POS

Supplier's Site
Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec - 40AC3799 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec
40AC3799
Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec 40AC3799
HEADER, 2 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-108-13-L-D-470 40AC3799
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Panel OBDII Connectors gold pins - QLC16049 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
3 Pos. Female SIL 12 AWG Cable Conn. Kit, 101Lok - M80-4000000FC-03-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details