Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-108-10-L-D-394

Description
CONN HEADER VERT 16POS 2MM
Description
CONN HEADER VERT 16POS 2MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec 2mm Header (part number 40AC3792) is a through-hole connector featuring 16 contacts arranged in a dual-row configuration. It is designed for board-to-board applications and complies with RoHS standards. The header is constructed with a LCP insulator rated UL 94 VO and utilizes phosphor bronze for the terminals. Various plating options are available, including selective gold and matte tin, which cater to different application requirements. The maximum allowable bow after assembly is 0.005 inches, and the minimum pushout force is specified at 1 lb. This connector is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Samtec 2mm Header (part number 40AC3792) is a through-hole connector featuring 16 contacts arranged in a dual-row configuration. It is designed for board-to-board applications and complies with RoHS standards. The header is constructed with a LCP insulator rated UL 94 VO and utilizes phosphor bronze for the terminals. Various plating options are available, including selective gold and matte tin, which cater to different application requirements. The maximum allowable bow after assembly is 0.005 inches, and the minimum pushout force is specified at 1 lb. This connector is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-108-10-L-D-394
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-108-10-L-D-394
CONN HEADER VERT 16POS 2MM

CONN HEADER VERT 16POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec - 40AC3792 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec
40AC3792
Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec 40AC3792
HEADER, 2 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-108-10-L-D-394 40AC3792
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Minitek ® 2.00mm BTB/WTB - 10072353-S01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
PCB Headers - 1731049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details