Samtec Inc. Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec MTMM-108-07-L-D-300

Description
HEADER, 2 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec - 68X5195 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec
68X5195
Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec 68X5195
HEADER, 2 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68X5195
Product Name Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 37.213-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details