Samtec Inc. Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec MTMM-108-07-G-D-155

Description
HEADER, 2 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Description
HEADER, 2 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 16 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features 16 contacts arranged in 2 rows and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product is available with either tin or gold plating over nickel, ensuring compatibility with various soldering processes. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This header is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The product is part of the MTMM series and offers options for different post heights and plating types, allowing for customization based on specific project requirements.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 16 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features 16 contacts arranged in 2 rows and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product is available with either tin or gold plating over nickel, ensuring compatibility with various soldering processes. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This header is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The product is part of the MTMM series and offers options for different post heights and plating types, allowing for customization based on specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec - 20W9844 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec
20W9844
Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec 20W9844
HEADER, 2 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20W9844
Product Name Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data