Samtec Inc. 2Mm Terminal Strip Samtec MTMM-108-05-T-D-220

Description
2MM TERMINAL STRIP
Description
2MM TERMINAL STRIP
Datasheet
Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X5156, is designed for reliable electrical connections in various applications. It features a terminal specification that includes multiple plating options such as selective gold and matte tin, providing flexibility based on the project's requirements. The insulator is made from LCP material, rated UL 94 VO, and is colored black, ensuring durability and compliance with safety standards. This terminal strip assembly supports configurations ranging from 1 to 50 positions, with a maximum allowable bow of 0.005 inches after assembly. The product allows for a maximum pin rotation of 2 degrees and requires a minimum pushout force of 1 lb. The design includes options for single, double, and quad row configurations, accommodating different layout needs. Engineers should consider this terminal strip for its robust construction and versatility in applications requiring secure and efficient connections.

Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X5156, is designed for reliable electrical connections in various applications. It features a terminal specification that includes multiple plating options such as selective gold and matte tin, providing flexibility based on the project's requirements. The insulator is made from LCP material, rated UL 94 VO, and is colored black, ensuring durability and compliance with safety standards. This terminal strip assembly supports configurations ranging from 1 to 50 positions, with a maximum allowable bow of 0.005 inches after assembly. The product allows for a maximum pin rotation of 2 degrees and requires a minimum pushout force of 1 lb. The design includes options for single, double, and quad row configurations, accommodating different layout needs. Engineers should consider this terminal strip for its robust construction and versatility in applications requiring secure and efficient connections.

Suppliers

Company
Product
Description
Supplier Links
2Mm Terminal Strip Samtec - 68X5156 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Terminal Strip Samtec
68X5156
2Mm Terminal Strip Samtec 68X5156
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68X5156
Product Name 2Mm Terminal Strip Samtec
Unlock Full Specs
to access all available technical data

Similar Products