Samtec Inc. Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec MTMM-108-02-L-D-118

Description
HEADER, 2 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Description
HEADER, 2 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 16 Contacts (part number 40AC3735) from Samtec is a 2mm terminal strip assembly designed for board-to-board connections. It features 16 contacts arranged in a double-row configuration, making it suitable for applications requiring compact and reliable connectivity. The connector is available with various plating options, including selective gold and matte tin, which can enhance durability and conductivity. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The product is RoHS compliant, ensuring it meets environmental regulations. Maximum allowable bow after assembly is specified at 0.005 inches, and the minimum pushout force is 1 lb. This connector is ideal for engineers looking for a robust and compliant solution for their electronic projects.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 16 Contacts (part number 40AC3735) from Samtec is a 2mm terminal strip assembly designed for board-to-board connections. It features 16 contacts arranged in a double-row configuration, making it suitable for applications requiring compact and reliable connectivity. The connector is available with various plating options, including selective gold and matte tin, which can enhance durability and conductivity. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The product is RoHS compliant, ensuring it meets environmental regulations. Maximum allowable bow after assembly is specified at 0.005 inches, and the minimum pushout force is 1 lb. This connector is ideal for engineers looking for a robust and compliant solution for their electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec - 40AC3735 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec
40AC3735
Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec 40AC3735
HEADER, 2 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC3735
Product Name Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Pin Header, 10Pos, 5Mm; Product Range Wago - 79K2139 - Newark, An Avnet Company
Specs
Mounting PCB Mount
Contact Size (AWG) 28 AWG
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details