Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-108-02-G-D-137

Description
CONN HEADER VERT 16POS 2MM
Datasheet
Description
CONN HEADER VERT 16POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-108-02-G-D-137
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-108-02-G-D-137
CONN HEADER VERT 16POS 2MM

CONN HEADER VERT 16POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec - 20W9233 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec
20W9233
Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec 20W9233
HEADER, 2 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-108-02-G-D-137 20W9233
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 16 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

4+2 Pos. Female 24-28 AWG+10 AWG Cable Conn. Kit, 101Lok - M80-4C10405FC-02-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details