Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-107-13-G-S-051

Description
CONN HEADER VERT 7POS 2MM
Description
CONN HEADER VERT 7POS 2MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 mm, Through Hole, 7 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features a single row configuration with seven contacts and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product is available with various plating options, including tin and gold over nickel, and is RoHS compliant and lead-free solderable. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This header is part of the MTMM series and is suitable for use with several board and cable mates. The product is non-standard and non-returnable, and customer-specific requirements must be approved by Samtec.

Datasheet Summary
Powered by GS/AI

The Header, 2 mm, Through Hole, 7 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features a single row configuration with seven contacts and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product is available with various plating options, including tin and gold over nickel, and is RoHS compliant and lead-free solderable. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This header is part of the MTMM series and is suitable for use with several board and cable mates. The product is non-standard and non-returnable, and customer-specific requirements must be approved by Samtec.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-107-13-G-S-051
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-107-13-G-S-051
CONN HEADER VERT 7POS 2MM

CONN HEADER VERT 7POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 7 Contacts; Connector Systems Samtec - 20W9019 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 7 Contacts; Connector Systems Samtec
20W9019
Header, 2 Mm, Through Hole, 7 Contacts; Connector Systems Samtec 20W9019
HEADER, 2 MM, THROUGH HOLE, 7 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 7 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-107-13-G-S-051 20W9019
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 7 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1320973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details