Samtec Inc. Header, 2 Mm, Through Hole, 14 Contacts; Connector Systems Samtec MTMM-107-06-G-D-250

Description
HEADER, 2 MM, THROUGH HOLE, 14 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 14 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 14 Contacts; Connector Systems Samtec - 20W8476 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 14 Contacts; Connector Systems Samtec
20W8476
Header, 2 Mm, Through Hole, 14 Contacts; Connector Systems Samtec 20W8476
HEADER, 2 MM, THROUGH HOLE, 14 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 14 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-107-06-G-D-250
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-107-06-G-D-250
CONN HEADER VERT 14POS 2MM

CONN HEADER VERT 14POS 2MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 20W8476 MTMM-107-06-G-D-250
Product Name Header, 2 Mm, Through Hole, 14 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details