Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-107-05-T-S-281

Description
CONN HEADER VERT 7POS 2MM
Datasheet
Description
CONN HEADER VERT 7POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-107-05-T-S-281
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-107-05-T-S-281
CONN HEADER VERT 7POS 2MM

CONN HEADER VERT 7POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 7 Contacts; Connector Systems Samtec - 40AC3670 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 7 Contacts; Connector Systems Samtec
40AC3670
Header, 2 Mm, Through Hole, 7 Contacts; Connector Systems Samtec 40AC3670
HEADER, 2 MM, THROUGH HOLE, 7 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 7 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-107-05-T-S-281 40AC3670
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 7 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
PCB Headers - 1224740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details