Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-106-11-S-D-250

Description
CONN HEADER VERT 12POS 2MM
Datasheet
Description
CONN HEADER VERT 12POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-106-11-S-D-250
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-106-11-S-D-250
CONN HEADER VERT 12POS 2MM

CONN HEADER VERT 12POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 12 Contacts; Connector Systems Samtec - 20W7715 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 12 Contacts; Connector Systems Samtec
20W7715
Header, 2 Mm, Through Hole, 12 Contacts; Connector Systems Samtec 20W7715
HEADER, 2 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-106-11-S-D-250 20W7715
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 12 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products