Samtec Inc. Header, 2 Mm, Through Hole, 12 Contacts; Connector Systems Samtec MTMM-106-07-G-D-330

Description
HEADER, 2 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 12 Contacts; Connector Systems Samtec - 20W7293 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 12 Contacts; Connector Systems Samtec
20W7293
Header, 2 Mm, Through Hole, 12 Contacts; Connector Systems Samtec 20W7293
HEADER, 2 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 12 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-106-07-G-D-330
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-106-07-G-D-330
CONN HEADER VERT 12POS 2MM

CONN HEADER VERT 12POS 2MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 20W7293 MTMM-106-07-G-D-330
Product Name Header, 2 Mm, Through Hole, 12 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers