Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-106-05-T-S-250

Description
CONN HDR 2.00 6POS
Datasheet
Description
CONN HDR 2.00 6POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-106-05-T-S-250
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-106-05-T-S-250
CONN HDR 2.00 6POS

CONN HDR 2.00 6POS

Supplier's Site
Header, 2 Mm, Through Hole, 6 Contacts; Connector Systems Samtec - 40AC3529 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 6 Contacts; Connector Systems Samtec
40AC3529
Header, 2 Mm, Through Hole, 6 Contacts; Connector Systems Samtec 40AC3529
HEADER, 2 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-106-05-T-S-250 40AC3529
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 6 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T20F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SMA Female Straight 2 Hole Panel Mount Connector with 14mm Teflon - ET-SFS-2H-T14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
3+3 Pos. Female Receptacle DIL Straight Cable Housing, No Jackscrews - M300-224069600 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight
Current Rating 10.0 amps
View Details
XC5(DIN Fine-fit Connectors)   - XC5E-322P-1132 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details