Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-105-15-G-S-150

Description
CONN HEADER VERT 5POS 2MM
Description
CONN HEADER VERT 5POS 2MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 mm, Through Hole, 5 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features a single row configuration and is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals. The product is available with various plating options, including tin and gold, and is RoHS compliant and lead-free solderable. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This connector is suitable for use in applications requiring reliable electrical connections and is part of the MTMM series, which offers customization options for post height and lead style.

Datasheet Summary
Powered by GS/AI

The Header, 2 mm, Through Hole, 5 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features a single row configuration and is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals. The product is available with various plating options, including tin and gold, and is RoHS compliant and lead-free solderable. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This connector is suitable for use in applications requiring reliable electrical connections and is part of the MTMM series, which offers customization options for post height and lead style.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-105-15-G-S-150
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-105-15-G-S-150
CONN HEADER VERT 5POS 2MM

CONN HEADER VERT 5POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec - 20W6546 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec
20W6546
Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec 20W6546
HEADER, 2 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-105-15-G-S-150 20W6546
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data