The Header, 2 Mm, Through Hole, 10 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features 10 contacts arranged in 2 rows and is compliant with RoHS standards. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, with options for plating in either tin or gold over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is lead-free solderable and is part of the MTMM series, which allows for customization in post height and row options. It is important to note that this series is non-standard and non-returnable.
CONN HEADER VERT 10POS 2MM
HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTMM-105-15-G-D-200 | 20W6509 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |