Samtec Inc. PCB Headers MTMM-105-14-T-S-590

Description
5w s/r T/H header 2mm pitch
Request a Quote Datasheet
Description
5w s/r T/H header 2mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 451708 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
451708
PCB Headers 451708
5w s/r T/H header 2mm pitch

5w s/r T/H header 2mm pitch

Supplier's Site
Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec - 20W6489 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec
20W6489
Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec 20W6489
HEADER, 2 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 451708 20W6489
Product Name PCB Headers Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data