Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-105-14-G-D-540

Description
CONN HEADER VERT 10POS 2MM
Description
CONN HEADER VERT 10POS 2MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 10 Contacts (part number 20W6431) from Samtec features a pitch spacing of 2.00 mm and is designed for board-to-board applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with either tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is part of the MTMM series and is suitable for various board and cable mates, including CLT, SQT, and TCSD. The header is non-standard and non-returnable, and customer-specific requirements must be approved by Samtec.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 10 Contacts (part number 20W6431) from Samtec features a pitch spacing of 2.00 mm and is designed for board-to-board applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with either tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is part of the MTMM series and is suitable for various board and cable mates, including CLT, SQT, and TCSD. The header is non-standard and non-returnable, and customer-specific requirements must be approved by Samtec.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-105-14-G-D-540
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-105-14-G-D-540
CONN HEADER VERT 10POS 2MM

CONN HEADER VERT 10POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec - 20W6431 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
20W6431
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec 20W6431
HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-105-14-G-D-540 20W6431
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized Nano Connectors - COTS - A79610-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details