Samtec Inc. Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec MTMM-105-09-T-S-330

Description
HEADER, 2 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec - 20W6045 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec
20W6045
Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec 20W6045
HEADER, 2 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-105-09-T-S-330
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-105-09-T-S-330
CONN HEADER VERT 5POS 2MM

CONN HEADER VERT 5POS 2MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 20W6045 MTMM-105-09-T-S-330
Product Name Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-370-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details