Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-105-09-T-D-335

Description
CONN HEADER VERT 10POS 2MM
Description
CONN HEADER VERT 10POS 2MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 10 Contacts from Samtec is a connector designed for board-to-board applications. It features a pitch spacing of 2 mm and is available in a two-row configuration with a total of 10 contacts. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. The product is constructed with a terminal made from phosphor bronze and has an insulator made from LCP, UL 94 VO rated, in black color. Various plating options are available, including selective gold and matte tin, which can affect the connector's performance and compatibility with different applications. The header has a maximum allowable bow of 0.005 inches per inch after assembly and a minimum pushout force of 1 lb, indicating its robustness in mechanical applications. The design allows for a maximum pin rotation of 2 degrees, which may be relevant for precise alignment in assembly processes. Engineers should consider this product for projects requiring reliable and compact connections in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 10 Contacts from Samtec is a connector designed for board-to-board applications. It features a pitch spacing of 2 mm and is available in a two-row configuration with a total of 10 contacts. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. The product is constructed with a terminal made from phosphor bronze and has an insulator made from LCP, UL 94 VO rated, in black color. Various plating options are available, including selective gold and matte tin, which can affect the connector's performance and compatibility with different applications. The header has a maximum allowable bow of 0.005 inches per inch after assembly and a minimum pushout force of 1 lb, indicating its robustness in mechanical applications. The design allows for a maximum pin rotation of 2 degrees, which may be relevant for precise alignment in assembly processes. Engineers should consider this product for projects requiring reliable and compact connections in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-105-09-T-D-335
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-105-09-T-D-335
CONN HEADER VERT 10POS 2MM

CONN HEADER VERT 10POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec - 40AC3440 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
40AC3440
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec 40AC3440
HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-105-09-T-D-335 40AC3440
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products