Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-105-09-T-D-270

Description
CONN HDR 2.00 10POS
Description
CONN HDR 2.00 10POS
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 10 Contacts (part number 40AC3439) is a connector system designed for board-to-board applications. It features a pitch spacing of 2 mm and consists of 10 contacts arranged in a two-row configuration. The connector is available with various plating options, including selective gold and matte tin, which can affect its performance and compatibility with different applications. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The product is RoHS compliant, ensuring it meets environmental standards. Maximum allowable bow after assembly is specified at 0.005 inches, and the minimum pushout force is 1 lb. This connector is suitable for engineers looking for a reliable and compact solution for their electronic projects.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 10 Contacts (part number 40AC3439) is a connector system designed for board-to-board applications. It features a pitch spacing of 2 mm and consists of 10 contacts arranged in a two-row configuration. The connector is available with various plating options, including selective gold and matte tin, which can affect its performance and compatibility with different applications. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The product is RoHS compliant, ensuring it meets environmental standards. Maximum allowable bow after assembly is specified at 0.005 inches, and the minimum pushout force is 1 lb. This connector is suitable for engineers looking for a reliable and compact solution for their electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-105-09-T-D-270
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-105-09-T-D-270
CONN HDR 2.00 10POS

CONN HDR 2.00 10POS

Supplier's Site
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec - 40AC3439 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
40AC3439
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec 40AC3439
HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-105-09-T-D-270 40AC3439
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7921D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details