The Header, 2 Mm, Through Hole, 5 Contacts (part number 20W5706) from Samtec features a pitch spacing of 2.00 mm and is designed for board-to-board applications. It has a single row with five contacts and utilizes through-hole termination. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, available with either tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is part of the MTMM series and is non-standard and non-returnable.
HEADER, 2 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 20W5706 |
| Product Name | Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |