Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-105-07-G-S-110

Description
CONN HEADER VERT 5POS 2MM
Datasheet
Description
CONN HEADER VERT 5POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-105-07-G-S-110
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-105-07-G-S-110
CONN HEADER VERT 5POS 2MM

CONN HEADER VERT 5POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec - 20W5675 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec
20W5675
Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec 20W5675
HEADER, 2 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-105-07-G-S-110 20W5675
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10065491-006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Terminal Blocks - 39.3118 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Pin Header, 10Pos, 5Mm; Product Range Wago - 79K2139 - Newark, An Avnet Company
Specs
Mounting PCB Mount
Contact Size (AWG) 28 AWG
View Details