Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-105-07-G-D-125

Description
CONN HEADER VERT 10POS 2MM
Description
CONN HEADER VERT 10POS 2MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 10 Contacts (part number 20W5622) from Samtec features a pitch spacing of 2.00 mm and is designed for through-hole applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with options for tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is part of the MTMM series and is available in various configurations, including single, double, or quad rows, with customizable post heights. The header is compatible with several board and cable mates, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 10 Contacts (part number 20W5622) from Samtec features a pitch spacing of 2.00 mm and is designed for through-hole applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with options for tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is part of the MTMM series and is available in various configurations, including single, double, or quad rows, with customizable post heights. The header is compatible with several board and cable mates, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-105-07-G-D-125
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-105-07-G-D-125
CONN HEADER VERT 10POS 2MM

CONN HEADER VERT 10POS 2MM

Supplier's Site
Conn Unshrd Hdr Hdr 10 Pos 2Mm Sldr St Th Rohs Compliant Samtec - 84AC2215 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 10 Pos 2Mm Sldr St Th Rohs Compliant Samtec
84AC2215
Conn Unshrd Hdr Hdr 10 Pos 2Mm Sldr St Th Rohs Compliant Samtec 84AC2215
CONN UNSHRD HDR HDR 10 POS 2MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 10 POS 2MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec - 20W5622 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
20W5622
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec 20W5622
HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTMM-105-07-G-D-125 84AC2215 20W5622
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Conn Unshrd Hdr Hdr 10 Pos 2Mm Sldr St Th Rohs Compliant Samtec Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products