Samtec Inc. Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec MTMM-105-06-S-S-230

Description
HEADER, 2 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec - 20W5558 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec
20W5558
Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec 20W5558
HEADER, 2 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-105-06-S-S-230
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-105-06-S-S-230
CONN HEADER VERT 5POS 2MM

CONN HEADER VERT 5POS 2MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 20W5558 MTMM-105-06-S-S-230
Product Name Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Blade Type Power Connector Contacts - 2243-1348-ND - DigiKey
Specs
Contact Size (AWG) 6 AWG
View Details
3 suppliers
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7374 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details