Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-105-06-G-D-125

Description
CONN HEADER VERT 10POS 2MM
Datasheet
Description
CONN HEADER VERT 10POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-105-06-G-D-125
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-105-06-G-D-125
CONN HEADER VERT 10POS 2MM

CONN HEADER VERT 10POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec - 20W5448 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
20W5448
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec 20W5448
HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-105-06-G-D-125 20W5448
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1847-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details