Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-105-04-T-D-196

Description
CONN HEADER VERT 10POS 2MM
Datasheet
Description
CONN HEADER VERT 10POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-105-04-T-D-196
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-105-04-T-D-196
CONN HEADER VERT 10POS 2MM

CONN HEADER VERT 10POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec - 20W5228 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
20W5228
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec 20W5228
HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-105-04-T-D-196 20W5228
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data