Samtec Inc. Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec MTMM-105-03-L-S-126

Description
HEADER, 2 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 2 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 5 Contacts (part number 40AC3355) is a connector from the MTMM series by Samtec. It features a pitch spacing of 2 mm and is designed for board-to-board applications with a single row configuration. The connector is unshrouded and has a through-hole termination type, making it suitable for various PCB designs. The insulator is made from LCP material with a UL 94 VO rating, and the terminal is constructed from phosphor bronze. The product is RoHS compliant, ensuring it meets environmental standards. It offers multiple plating options, including selective gold and matte tin, which can be selected based on specific application requirements. The connector is designed for a maximum allowable bow of 0.005 inches and has a minimum pushout force of 1 lb, indicating its reliability in connections.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 5 Contacts (part number 40AC3355) is a connector from the MTMM series by Samtec. It features a pitch spacing of 2 mm and is designed for board-to-board applications with a single row configuration. The connector is unshrouded and has a through-hole termination type, making it suitable for various PCB designs. The insulator is made from LCP material with a UL 94 VO rating, and the terminal is constructed from phosphor bronze. The product is RoHS compliant, ensuring it meets environmental standards. It offers multiple plating options, including selective gold and matte tin, which can be selected based on specific application requirements. The connector is designed for a maximum allowable bow of 0.005 inches and has a minimum pushout force of 1 lb, indicating its reliability in connections.

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec - 40AC3355 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec
40AC3355
Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec 40AC3355
HEADER, 2 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-105-03-L-S-126
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-105-03-L-S-126
CONN HEADER VERT 5POS 2MM

CONN HEADER VERT 5POS 2MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 40AC3355 MTMM-105-03-L-S-126
Product Name Header, 2 Mm, Through Hole, 5 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1611/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers