Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-105-02-L-D-025

Description
CONN HDR 2.00 10POS
Description
CONN HDR 2.00 10POS
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 10 Contacts (part number 40AC3335) from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. This connector features a through-hole termination type and is part of the MTMM series, ensuring compatibility with various electronic designs. The header is available in configurations with 10 contacts arranged in two rows. It is RoHS compliant, indicating it meets environmental standards for hazardous substances. The insulator is made from LCP material, rated UL 94 VO, and is colored black, while the terminals are constructed from phosphor bronze. The product also offers various plating options, including selective gold and matte tin, to suit different application requirements. Maximum allowable bow after assembly is specified at 0.005 inches, and the minimum pushout force is 1 lb, ensuring reliable performance in assembly and operation.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 10 Contacts (part number 40AC3335) from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. This connector features a through-hole termination type and is part of the MTMM series, ensuring compatibility with various electronic designs. The header is available in configurations with 10 contacts arranged in two rows. It is RoHS compliant, indicating it meets environmental standards for hazardous substances. The insulator is made from LCP material, rated UL 94 VO, and is colored black, while the terminals are constructed from phosphor bronze. The product also offers various plating options, including selective gold and matte tin, to suit different application requirements. Maximum allowable bow after assembly is specified at 0.005 inches, and the minimum pushout force is 1 lb, ensuring reliable performance in assembly and operation.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-105-02-L-D-025
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-105-02-L-D-025
CONN HDR 2.00 10POS

CONN HDR 2.00 10POS

Supplier's Site
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec - 40AC3335 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
40AC3335
Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec 40AC3335
HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-105-02-L-D-025 40AC3335
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 10 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1321/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers