Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-104-15-G-D-102

Description
CONN HEADER VERT 8POS 2MM
Description
CONN HEADER VERT 8POS 2MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 8 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features a total of 8 contacts arranged in 2 rows, making it suitable for compact designs. The connector is unshrouded and complies with RoHS standards, ensuring it meets environmental regulations. The termination type is through hole, which is ideal for secure mounting on printed circuit boards. The insulator is made from LCP material with a UL 94 VO rating, providing durability and heat resistance. The terminal is constructed from phosphor bronze, and various plating options are available, including selective gold and matte tin, to suit different application requirements. This product is part of the MTMM series, known for its reliability in electronic connections.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 8 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features a total of 8 contacts arranged in 2 rows, making it suitable for compact designs. The connector is unshrouded and complies with RoHS standards, ensuring it meets environmental regulations. The termination type is through hole, which is ideal for secure mounting on printed circuit boards. The insulator is made from LCP material with a UL 94 VO rating, providing durability and heat resistance. The terminal is constructed from phosphor bronze, and various plating options are available, including selective gold and matte tin, to suit different application requirements. This product is part of the MTMM series, known for its reliability in electronic connections.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-104-15-G-D-102
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-104-15-G-D-102
CONN HEADER VERT 8POS 2MM

CONN HEADER VERT 8POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec - 40AC3323 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec
40AC3323
Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec 40AC3323
HEADER, 2 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-104-15-G-D-102 40AC3323
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1333-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 12.0 amps
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Female connector/socket - 231-2307/026-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers