Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-104-06-S-D-069

Description
CONN HEADER VERT 8POS 2MM
Datasheet
Description
CONN HEADER VERT 8POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-104-06-S-D-069
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-104-06-S-D-069
CONN HEADER VERT 8POS 2MM

CONN HEADER VERT 8POS 2MM

Supplier's Site
Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec - 20W3839 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec
20W3839
Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec 20W3839
HEADER, 2 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-104-06-S-D-069 20W3839
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data